Manufacturer: AVX Corporation
Win Source Part Number: 934940-SR295E104MART
Series: SkyCap® SR
Operating Temperature Range: 10°C ~ 85°C
Features: ±20% 50V Ceramic Capacitor Z5U Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 478-7349-2, 478-7349-1
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 0.1UF 50V Z5U RADIAL Product overview: SR295E104MARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR295E104MARTR1 can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.1UF, 50V, Z5U, 20%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Product Diameter:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 934940-SR295E104MARTR1 | 478-7349-2-ND | 60-SR295E104MARTR1 | 78M2476 |
| Product Name | Ceramic Capacitors - SR295E104MARTR1 | Ceramic Capacitors | 0.1UF 50V Capacitor | Ceramic Capacitor 0.1Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Mounting Style | Through Hole | Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |