CAP CER 10000PF 50V X7R RADIAL Product overview: SR275C103KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR275C103KAA can be used for catalog matching and distributor lookup.
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Win Source Part Number: 1305622-SR275C103KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.300" (7.62mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.150" W (6.60mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 10000PF 50V X7R RADIAL
Capacitor,Ceramic,10
CAP CER 10000PF 50V X7R RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR275C103KAA | SR275C103KAA-ND | 1305622-SR275C103KAA | SR275C103KAA | 54J1236 | SR275C103KAA |
| Product Name | 10000PF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,10000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |