Win Source Part Number: 1305458-SR217A330GAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±2%
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 33pF 500V C0G 2% Radial 5.08mm 125°C Bulk Product overview: SR217A330GAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR217A330GAR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1305458-SR217A330GAR | 60-SR217A330GAR |
| Product Name | Capacitors - Ceramic Capacitors | 33pF 500V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.30E-5 microF | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |
| WVDC | 500 volts | 500 volts |
| WVAC | 500 volts |