Manufacturer: AVX Corporation
Win Source Part Number: 897319-SR217A150JART
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Package: Reel - TR
Package: Radial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
CAP CER 15PF 500V NP0 RADIAL Product overview: SR217A150JARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR217A150JARTR1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 897319-SR217A150JARTR1 | 60-SR217A150JARTR1 |
| Product Name | Ceramic Capacitors - SR217A150JARTR1 | 15PF 500V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Style | Through Hole | |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition |