Kyocera Corporation Ceramic Capacitors SR215E474ZAA

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR215E474ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR215E474ZAA-ND
Ceramic Capacitors SR215E474ZAA-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.47µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 50V, Z5U, +80, -20%, Rad; Capacitance Kyocera Avx - 33C6861 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, Z5U, +80, -20%, Rad; Capacitance Kyocera Avx
33C6861
Capacitor Ceramic 0.47Uf, 50V, Z5U, +80, -20%, Rad; Capacitance Kyocera Avx 33C6861
CAPACITOR CERAMIC 0.47UF, 50V, Z5U, +80, -20%, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: No

CAPACITOR CERAMIC 0.47UF, 50V, Z5U, +80, -20%, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR215E474ZAA-ND 33C6861
Product Name Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, Z5U, +80, -20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C332J5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details