Capacitor,Ceramic,22
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR215E224MARTR2-ND | SR215E224MARTR2 | SR215E224MARTR2 | 66-SR215E224MARTR2 | 56K3782 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | CAP CER RADIAL | Capacitor,ceramic,220Nf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Z5U; Z5U | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |