CAP CER 0.22UF 50V Z5U RADIAL
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
CERAMIC CAPACITOR 0.22UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No
SKYCAPS / T&R ROHS COMPLIANT: YES
CAP CER 0.22UF 50V Z5U RADIAL
CAP CER 0.22UF 50V Z5U RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR215E224MAATR1CT-ND | 19C6214 | 54Y5100 | SR215E224MAATR1 | SR215E224MAATR1 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx | Skycaps / T&r Rohs Compliant Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |