Kyocera Corporation Ceramic Capacitors SR215C823KAR

Description
0.082µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR215C823KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR215C823KAR-ND
Ceramic Capacitors SR215C823KAR-ND
0.082µF ±10% 50V Ceramic Capacitor X7R Radial

0.082µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 09R5744 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
09R5744
Skycaps / Bulk Rohs Compliant Kyocera Avx 09R5744
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - SR215C823KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR215C823KAR
Capacitors - Ceramic Capacitors SR215C823KAR
CAP CER 0.082UF 50V X7R RADIAL

CAP CER 0.082UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - SR215C823KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR215C823KAR
Ceramic Capacitors SR215C823KAR
CAP CER 0.082UF 50V X7R RADIAL

CAP CER 0.082UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR215C823KAR-ND 09R5744 SR215C823KAR SR215C823KAR
Product Name Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details