KYOCERA AVX Components Corporation Ceramic Capacitors SR215C683KAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR215C683KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215C683KAR-ND
Ceramic Capacitors 478-SR215C683KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR215C683KAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR215C683KAR
Capacitors - Ceramic Capacitors SR215C683KAR
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 60M3636 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
60M3636
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 60M3636
CAPACITOR CERAMIC 0.068UF, 50V, X7R, 10%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF, 50V, X7R, 10%, RAD; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR215C683KAR-ND SR215C683KAR 60M3636
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Packing Method Bulk Bulk; Bulk
Technology Single-Layer
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - CK05BX470K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details