AVX Corporation Ceramic Capacitors SR215C332KAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR215C332KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215C332KAR-ND
Ceramic Capacitors 478-SR215C332KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1059 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1059
Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1059
Multilayer Ceramic Capacitor, SkyCap SR Series, 3300 pF, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 3300 pF, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR215C332KAR-ND 98K1059
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 3300 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - CK05BX681K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers