0.1µF ±10% 50V Ceramic Capacitor X7R Radial
0.1µF ±10% 50V Ceramic Capacitor X7R Radial
Cap Ceramic 0.1uF 50V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR215C104KARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C104KARTR1 can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 50V X7R RADIAL
CAPACITOR CERAMIC 0.1UF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes
CAP, 0.1UF, 50V, MLCC, RADIAL; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded; Qualification:- RoHS Compliant: Yes
CAP CER 0.1UF 50V X7R RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7336-1-ND | 60-SR215C104KARTR1 | SR215C104KARTR1 | 36K6118 | 43W4898 | SR215C104KARTR1 |
| Product Name | Ceramic Capacitors | 0.1uF 50V Capacitor | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.1Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx | Cap, 0.1Uf, 50V, Mlcc, Radial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |