AVX Corporation Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx SR215C103KAR.

Description
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 30AC6938 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
30AC6938
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 30AC6938
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC6938
Product Name Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers