Kyocera Corporation 120PF 50V Capacitor SR215A121JARAP4-90

Description
CAP CER 120PF 50V NP0 RADIAL Product overview: SR215A121JARAP4-90 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215A121JARAP4-9 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 50V NP0 RADIAL Product overview: SR215A121JARAP4-90 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215A121JARAP4-9 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 50V Capacitor
60-SR215A121JARAP4-90
120PF 50V Capacitor 60-SR215A121JARAP4-90
CAP CER 120PF 50V NP0 RADIAL Product overview: SR215A121JARAP4-90 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215A121JARAP4-9 0 can be used for catalog matching and distributor lookup.

CAP CER 120PF 50V NP0 RADIAL Product overview: SR215A121JARAP4-90 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215A121JARAP4-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1305299-SR215A121JARAP4-90 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305299-SR215A121JARAP4-90
Capacitors - Ceramic Capacitors 1305299-SR215A121JARAP4-90
Win Source Part Number: 1305299-SR215A121JAR AP4-90 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 120 pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305299-SR215A121JARAP4-90
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 120 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR215A121JARAP4-90 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR215A121JARAP4-90
Ceramic Capacitors SR215A121JARAP4-90
CAP CER 120PF 50V NP0 RADIAL

CAP CER 120PF 50V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-SR215A121JARAP4-90 1305299-SR215A121JARAP4-90 SR215A121JARAP4-90
Product Name 120PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers