Kyocera Corporation Ceramic Capacitors SR215A102KAR

Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR215A102KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR215A102KAR-ND
Ceramic Capacitors 478-SR215A102KAR-ND
1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Rad; Capacitance Kyocera Avx - 70K4926 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Rad; Capacitance Kyocera Avx
70K4926
Capacitor Ceramic 1000Pf 50V, C0G, 10%, Rad; Capacitance Kyocera Avx 70K4926
CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR215A102KAR-ND 70K4926
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 50V, C0G, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021313 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details