CAPACITOR CERAMIC 1000PF 50V, C0G, 10%, RAD; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 33C6847 |
| Product Name | Capacitor Ceramic 1000Pf 50V, C0G, 10%, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |
| Capacitance Range | 1.00E-3 microF |