Cap Ceramic 8.2pF 200V C0G 0.25pF Radial 5.08mm 125°C Bulk Product overview: SR212A8R2CAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2pF, 200V, 0.25pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2pF, 200V, 0.25pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A8R2CAR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1305316-SR212A8R2CAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 8.2 pF
Tolerance: ±0.25pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
8.2pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 8.2PF 200V NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR212A8R2CAR | 1305316-SR212A8R2CAR | SR212A8R2CAR-ND | 74T5250 | SR212A8R2CAR |
| Product Name | 8.2pF 200V 0.25pF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | |
| Packing Method | Bulk | Bulk | Bulk |