Kyocera Corporation Ceramic Capacitors SR212A4R7DARTR1

Description
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR212A4R7DARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR212A4R7DARTR1-ND
Ceramic Capacitors SR212A4R7DARTR1-ND
4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304767-SR212A4R7DARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304767-SR212A4R7DARTR1
Capacitors - Ceramic Capacitors 1304767-SR212A4R7DARTR1
Win Source Part Number: 1304767-SR212A4R7DAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 4.7 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1304767-SR212A4R7DARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 4.7 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
4.7pF 200V 0.5pF Capacitor
60-SR212A4R7DARTR1
4.7pF 200V 0.5pF Capacitor 60-SR212A4R7DARTR1
Cap Ceramic 4.7pF 200V C0G 0.5pF Radial 5.08mm 125°C T/R Product overview: SR212A4R7DARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A4R7DARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 4.7pF 200V C0G 0.5pF Radial 5.08mm 125°C T/R Product overview: SR212A4R7DARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A4R7DARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 65M3947 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
65M3947
Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 65M3947
Capacitor,Ceramic,4. 7pF,200VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,4.7pF,200VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SR212A4R7DARTR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR212A4R7DARTR1
Capacitors - Ceramic Capacitors SR212A4R7DARTR1
CAP CER 4.7PF 200V NP0 RADIAL

CAP CER 4.7PF 200V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR212A4R7DARTR1-ND 1304767-SR212A4R7DARTR1 60-SR212A4R7DARTR1 65M3947 SR212A4R7DARTR1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 4.7pF 200V 0.5pF Capacitor Capacitor,ceramic,4.7Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details