Kyocera Corporation Ceramic Capacitors SR211E224MARTR1

Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211E224MARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211E224MARTR1-ND
Ceramic Capacitors SR211E224MARTR1-ND
0.22µF ±20% 100V Ceramic Capacitor Z5U Radial

0.22µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number SR211E224MARTR1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M40R225M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details