KYOCERA AVX Components Corporation Ceramic Capacitors SR211E103ZAA

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR211E103ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211E103ZAA-ND
Ceramic Capacitors 478-SR211E103ZAA-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 100V, Z5U, +80,-20%, Rad; Capacitance Kyocera Avx - 33C6844 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 100V, Z5U, +80,-20%, Rad; Capacitance Kyocera Avx
33C6844
Capacitor Ceramic 0.01Uf, 100V, Z5U, +80,-20%, Rad; Capacitance Kyocera Avx 33C6844
CAPACITOR CERAMIC 0.01UF, 100V, Z5U, +80,-20%, RAD; Capacitance:0.01µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF, 100V, Z5U, +80,-20%, RAD; Capacitance:0.01µF; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Z5U; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR211E103ZAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR211E103ZAA
Capacitors - Ceramic Capacitors SR211E103ZAA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR211E103ZAA-ND 33C6844 SR211E103ZAA
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf, 100V, Z5U, +80,-20%, Rad; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details