Kyocera Corporation Ceramic Capacitors SR211C683KAA

Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2468-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2468-ND
Ceramic Capacitors 478-2468-ND
0.068µF ±10% 100V Ceramic Capacitor X7R Radial

0.068µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx - 33C6843 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
33C6843
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx 33C6843
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, RADIAL; Capacitance:68000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, RADIAL; Capacitance:68000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-2468-ND 33C6843
Product Name Ceramic Capacitors Ceramic Capacitor 0.068Uf 100V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C284U030DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details