Kyocera Corporation Ceramic Capacitors SR211C223KAR

Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3181-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3181-ND
Ceramic Capacitors 478-3181-ND
0.022µF ±10% 100V Ceramic Capacitor X7R Radial

0.022µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR211C223KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211C223KAR
Ceramic Capacitors SR211C223KAR
CAP CER 0.022UF 100V X7R RADIAL

CAP CER 0.022UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx - 56K3703 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx
56K3703
Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx 56K3703
CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, RAD; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, X7R, 10%, RAD; Capacitance:22000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1047 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1047
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1047
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.022 - F, - 10%, X7R, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3181-ND SR211C223KAR 56K3703 98K1047
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.022Uf 100V, X7R, 10%, Rad; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 0.022 F, 10%, X7R, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100180KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details