The 1304701-SR211A681FAR
Win Source Part Number: 1304701-SR211A681FAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 680 pF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 680PF 100V NP0 RADIAL Product overview: SR211A681FARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A681FARTR1 can be used for catalog matching and distributor lookup.
680pF ±1% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 680PF 100V NP0 RADIAL
Capacitor,Ceramic,68
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304701-SR211A681FARTR1 | 60-SR211A681FARTR1 | SR211A681FARTR1-ND | SR211A681FARTR1 | 65M3807 |
| Product Name | Capacitors - Ceramic Capacitors | 680PF 100V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,680Pf,100Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 6.80E-4 microF | 6.80E-4 microF | 6.80E-4 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |