Win Source Part Number: 1305387-SR211A471JAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7722
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 470pF 100V C0G 5% Radial 5.08mm 125°C Bag Product overview: SR211A471JAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A471JAA can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 470PF 100V, C0G, 5%, RADIAL; Capacitance:470pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305387-SR211A471JAA | 478-7722-ND | 60-SR211A471JAA | 26H5181 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 470pF 100V Capacitor | Ceramic Capacitor 470Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 4.70E-4 microF | 4.70E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts |