Kyocera Corporation Ceramic Capacitors SR211A150JARTR1

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11027-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11027-2-ND
Ceramic Capacitors 478-11027-2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 478-11027-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11027-1-ND
Ceramic Capacitors 478-11027-1-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR211A150JARTR1 - 934935-SR211A150JARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR211A150JARTR1
934935-SR211A150JARTR1
Ceramic Capacitors - SR211A150JARTR1 934935-SR211A150JARTR1
Manufacturer: AVX Corporation Win Source Part Number: 934935-SR211A150JART R1 Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-11027-2, 478-11027-1, SR211A150JARTR1-ND

Manufacturer: AVX Corporation
Win Source Part Number: 934935-SR211A150JARTR1
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 15 pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 478-11027-2, 478-11027-1, SR211A150JARTR1-ND

Buy Now Datasheet
Singapore, Singapore
15pF 100V Capacitor
60-SR211A150JARTR1
15pF 100V Capacitor 60-SR211A150JARTR1
Cap Ceramic 15pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A150JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A150JARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A150JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A150JARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 56K3670 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
56K3670
Skycaps / T&r Rohs Compliant Kyocera Avx 56K3670
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11027-2-ND 934935-SR211A150JARTR1 60-SR211A150JARTR1 56K3670
Product Name Ceramic Capacitors Ceramic Capacitors - SR211A150JARTR1 15pF 100V Capacitor Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX222K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details