AVX Corporation Ceramic Capacitors SR211A101KAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR211A101KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211A101KAR-ND
Ceramic Capacitors 478-SR211A101KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1027 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1027
Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1027
Multilayer Ceramic Capacitor, SkyCap SR Series, 100 pF, - 10%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 100 pF, - 10%, C0G / NP0, 100 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR211A101KAR-ND 98K1027
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, 10%, C0G / Np0, 100 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details