AVX Corporation Ceramic Capacitors SR211A101JAA

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR211A101JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR211A101JAA-ND
Ceramic Capacitors 478-SR211A101JAA-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx - 01H8255 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx
01H8255
Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx 01H8255
CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

CERAMIC CAPACITOR 100PF 100V, C0G, 5%, RADIAL; Capacitance:100pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SR211A101JAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211A101JAA
Ceramic Capacitors SR211A101JAA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR211A101JAA-ND 01H8255 SR211A101JAA
Product Name Ceramic Capacitors Ceramic Capacitor 100Pf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101921T250AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers