KYOCERA AVX Components Corporation Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx SR205E104MAAAP1

Description
CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
Description
CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx - 29H9971 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
29H9971
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx 29H9971
CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29H9971
Product Name Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers