Kyocera Corporation Ceramic Capacitors SR205C683KAR

Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR205C683KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR205C683KAR-ND
Ceramic Capacitors 478-SR205C683KAR-ND
0.068µF ±10% 50V Ceramic Capacitor X7R Radial

0.068µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx - 65M3719 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
65M3719
Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx 65M3719
CAPACITOR CERAMIC 0.068UF, 50V, X7R, 10%, RAD; Capacitance:68000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF, 50V, X7R, 10%, RAD; Capacitance:68000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR205C683KAR-ND 65M3719
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX472K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details