Kyocera Corporation Ceramic Capacitors SR205C563KAA

Description
0.056µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR205C563KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR205C563KAA-ND
Ceramic Capacitors SR205C563KAA-ND
0.056µF ±10% 50V Ceramic Capacitor X7R Radial

0.056µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR205C563KAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR205C563KAA
Capacitors - Ceramic Capacitors SR205C563KAA
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site
Ceramic Capacitors - SR205C563KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR205C563KAA
Ceramic Capacitors SR205C563KAA
CAP CER 0.056UF 50V X7R RADIAL

CAP CER 0.056UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR205C563KAA-ND SR205C563KAA SR205C563KAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1572-1001-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers