Manufacturer: AVX Corporation
Win Source Part Number: 897314-SR205C473MAR
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8532.24.0060
Cap Ceramic 0.047uF 50V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR205C473MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR205C473MAR can be used for catalog matching and distributor lookup.
CAP CER RADIAL
SKYCAPS / BULK ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR205C473MAR-ND | 897314-SR205C473MAR | 60-SR205C473MAR | SR205C473MAR | SR205C473MAR | 65M3712 | 66-SR205C473MAR |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - SR205C473MAR | 0.047uF 50V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | CAP CER RADIAL |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | |||
| Packing Method | Bulk | Bulk | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |