Kyocera Corporation Ceramic Capacitors SR201E104MAA

Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11026-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11026-ND
Ceramic Capacitors 478-11026-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 01H9650 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx
01H9650
Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx 01H9650
CERAMIC CAPACITOR 0.1UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 100V, Z5U, 20%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-11026-ND 01H9650
Product Name Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details