Kyocera Corporation Ceramic Capacitors SR155E223MAATR1

Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR155E223MAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR155E223MAATR1-ND
Ceramic Capacitors SR155E223MAATR1-ND
0.022µF ±20% 50V Ceramic Capacitor Z5U Radial

0.022µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR155E223MAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR155E223MAATR1
Ceramic Capacitors SR155E223MAATR1
CAP CER 0.022UF 50V Z5U RADIAL

CAP CER 0.022UF 50V Z5U RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR155E223MAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR155E223MAATR1
Capacitors - Ceramic Capacitors SR155E223MAATR1
CAP CER 0.022UF 50V Z5U RADIAL

CAP CER 0.022UF 50V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number SR155E223MAATR1-ND SR155E223MAATR1 SR155E223MAATR1
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100331FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details