CAPACITOR CERAMIC 0.01UF, 50V, Z5U, 20%, RAD; Capacitance:10000pF;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC0741 |
| Product Name | Capacitor Ceramic 0.01Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |