Kyocera Corporation 0.001uF 50V Capacitor SR155C102MAR

Description
Cap Ceramic 0.001uF 50V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR155C102MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C102MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 50V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR155C102MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C102MAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.001uF 50V Capacitor
60-SR155C102MAR
0.001uF 50V Capacitor 60-SR155C102MAR
Cap Ceramic 0.001uF 50V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR155C102MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C102MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 50V X7R 20% Radial 2.54mm 125°C Bulk Product overview: SR155C102MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR155C102MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306956-SR155C102MAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306956-SR155C102MAR
Capacitors - Ceramic Capacitors 1306956-SR155C102MAR
Win Source Part Number: 1306956-SR155C102MAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306956-SR155C102MAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR155C102MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR155C102MAR-ND
Ceramic Capacitors SR155C102MAR-ND
1000pF ±20% 50V Ceramic Capacitor X7R Radial

1000pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR155C102MAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR155C102MAR
Capacitors - Ceramic Capacitors SR155C102MAR
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site
Capacitor,ceramic,1Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 65M3565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
65M3565
Capacitor,ceramic,1Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 65M3565
Capacitor,Ceramic,1n F,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1nF,50VDC,20-% Tol,20+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR155C102MAR 1306956-SR155C102MAR SR155C102MAR-ND SR155C102MAR 65M3565
Product Name 0.001uF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,1Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details