Kyocera Corporation Ceramic Capacitors SR155A820JARTR1

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR155A820JARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR155A820JARTR1-ND
Ceramic Capacitors SR155A820JARTR1-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 65M3559 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
65M3559
Skycaps / T&r Rohs Compliant Kyocera Avx 65M3559
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR155A820JARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR155A820JARTR1
Ceramic Capacitors SR155A820JARTR1
CAP CER 82PF 50V NP0 RADIAL

CAP CER 82PF 50V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR155A820JARTR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR155A820JARTR1
Capacitors - Ceramic Capacitors SR155A820JARTR1
CAP CER 82PF 50V NP0 RADIAL

CAP CER 82PF 50V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR155A820JARTR1-ND 65M3559 SR155A820JARTR1 SR155A820JARTR1
Product Name Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details