Cap Ceramic 0.01uF 200V X7R 10% Radial 2.54mm 125°C T/R Product overview: SR152C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152C103KAR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 897306-SR152C103KAR
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8532.24.0060
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR152C103KAR-ND | 60-SR152C103KAR | 897306-SR152C103KAR | 74T5198 | 66-SR152C103KAR | SR152C103KAR |
| Product Name | Ceramic Capacitors | 0.01uF 200V Capacitor | Ceramic Capacitors - SR152C103KAR | Skycaps / Bulk Rohs Compliant Kyocera Avx | CAP CER RADIAL | Capacitors - Ceramic Capacitors |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic X7R; X7R | |||
| Packing Method | Bulk | Tape and Reel | Bulk | Bulk; Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |