Kyocera Corporation Ceramic Capacitors SR152A6R8DARTR2

Description
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A6R8DARTR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A6R8DARTR2-ND
Ceramic Capacitors SR152A6R8DARTR2-ND
6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

6.8pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - SR152A6R8DARTR2 - 897304-SR152A6R8DARTR2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR152A6R8DARTR2
897304-SR152A6R8DARTR2
Ceramic Capacitors - SR152A6R8DARTR2 897304-SR152A6R8DARTR2
Manufacturer: AVX Corporation Win Source Part Number: 897304-SR152A6R8DART R2 Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 6.8 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897304-SR152A6R8DARTR2
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 6.8 pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
6.8pF 200V 0.5pF Capacitor
60-SR152A6R8DARTR2
6.8pF 200V 0.5pF Capacitor 60-SR152A6R8DARTR2
Cap Ceramic 6.8pF 200V C0G 0.5pF Radial 2.54mm 125°C T/R Product overview: SR152A6R8DARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A6R8DARTR2 can be used for catalog matching and distributor lookup.

Cap Ceramic 6.8pF 200V C0G 0.5pF Radial 2.54mm 125°C T/R Product overview: SR152A6R8DARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A6R8DARTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR152A6R8DARTR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR152A6R8DARTR2
Capacitors - Ceramic Capacitors SR152A6R8DARTR2
CAP CER 6.8PF 200V NP0 RADIAL

CAP CER 6.8PF 200V NP0 RADIAL

Supplier's Site
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 65M3504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
65M3504
Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 65M3504
Capacitor,Ceramic,6. 8pF,200VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,6.8pF,200VDC,.5-pF Tol,.5+pf Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR152A6R8DARTR2-ND 897304-SR152A6R8DARTR2 60-SR152A6R8DARTR2 SR152A6R8DARTR2 65M3504
Product Name Ceramic Capacitors Ceramic Capacitors - SR152A6R8DARTR2 6.8pF 200V 0.5pF Capacitor Capacitors - Ceramic Capacitors Capacitor,ceramic,6.8Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243T050EB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details