The 1306590-SR152A6R8CAR
Win Source Part Number: 1306590-SR152A6R8CAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 6.8 pF
Tolerance: ±0.25pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
CAP CER 6.8PF 200V NP0 RADIAL Product overview: SR152A6R8CAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A6R8CAR can be used for catalog matching and distributor lookup.
6.8pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 6.8PF 200V NP0 RADIAL
Capacitor,Ceramic,6.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306590-SR152A6R8CAR | 60-SR152A6R8CAR | SR152A6R8CAR-ND | SR152A6R8CAR | 65M3502 |
| Product Name | Capacitors - Ceramic Capacitors | 6.8PF 200V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,6.8Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 6.80E-6 microF | 6.80E-6 microF | 6.80E-6 microF | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | |
| WVAC | 200 volts | 200 volts | 200 volts | 200 volts | |
| Lead Style | Axial | Axial; Straight | Straight | Radial; Straight |