5.6pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 5.6PF 200V C0G/NP0 RAD
CAP,Ceramic,5.6pF,20
CAP CER 5.6PF 200V C0G/NP0 RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | SR152A5R6DAA-ND | SR152A5R6DAA | 53J9224 | SR152A5R6DAA |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Cap,ceramic,5.6Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 200 volts | 200 volts | 200 volts |