Kyocera Corporation Ceramic Capacitors SR152A4R7CAA

Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR152A4R7CAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR152A4R7CAA-ND
Ceramic Capacitors SR152A4R7CAA-ND
4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial

4.7pF ±0.25pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J9201 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J9201
Cap,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J9201
CAP,Ceramic,4.7pF,20 0VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

CAP,Ceramic,4.7pF,200VDC,.25-pF Tol,.25+pf Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SR152A4R7CAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR152A4R7CAA
Ceramic Capacitors SR152A4R7CAA
CAP CER 4.7PF 200V C0G/NP0 RAD

CAP CER 4.7PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR152A4R7CAA-ND 53J9201 SR152A4R7CAA
Product Name Ceramic Capacitors Cap,ceramic,4.7Pf,200Vdc,.25-Pf Tol,.25+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH1R0B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details