Win Source Part Number: 1306741-SR152A330KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-2447
33pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
CAP CER 33PF 200V NP0 RADIAL Product overview: SR152A330KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A330KAA can be used for catalog matching and distributor lookup.
CAP CER 33PF 200V NP0 RADIAL
CAP,Ceramic,33pF,200
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306741-SR152A330KAA | 478-2447-ND | 60-SR152A330KAA | SR152A330KAA | 53J9192 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 33PF 200V Capacitor | Capacitors - Ceramic Capacitors | Cap,ceramic,33Pf,200Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.30E-5 microF | 3.30E-5 microF | 3.30E-5 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts | |
| WVAC | 200 volts | 200 volts | 200 volts |