Kyocera Corporation Capacitors - Ceramic Capacitors SR152A2R2DAA

Description
Win Source Part Number: 1306844-SR152A2R2DAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 2.2 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote
Description
Win Source Part Number: 1306844-SR152A2R2DAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 2.2 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1306844-SR152A2R2DAA is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 2.2 pF with a tolerance of ±0.5 pF and is rated for a voltage of 200V. The capacitor utilizes a C0G (NP0) temperature coefficient, making it suitable for applications requiring stable capacitance over a wide temperature range of -55°C to 125°C. The component has a radial lead style with a lead spacing of 0.100 inches (2.54 mm) and a maximum seated height of 0.150 inches (3.81 mm). It is packaged in bulk with a standard quantity of 1,000 pieces per package. The capacitor is designed for through-hole mounting and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1306844-SR152A2R2DAA is a ceramic capacitor from the SkyCap® SR series. It features a capacitance of 2.2 pF with a tolerance of ±0.5 pF and is rated for a voltage of 200V. The capacitor utilizes a C0G (NP0) temperature coefficient, making it suitable for applications requiring stable capacitance over a wide temperature range of -55°C to 125°C. The component has a radial lead style with a lead spacing of 0.100 inches (2.54 mm) and a maximum seated height of 0.150 inches (3.81 mm). It is packaged in bulk with a standard quantity of 1,000 pieces per package. The capacitor is designed for through-hole mounting and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1306844-SR152A2R2DAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306844-SR152A2R2DAA
Capacitors - Ceramic Capacitors 1306844-SR152A2R2DAA
Win Source Part Number: 1306844-SR152A2R2DAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 1,000 Capacitance: 2.2 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306844-SR152A2R2DAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 2.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
2.2PF 200V Capacitor
60-SR152A2R2DAA
2.2PF 200V Capacitor 60-SR152A2R2DAA
CAP CER 2.2PF 200V C0G/NP0 RAD Product overview: SR152A2R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A2R2DAA can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 200V C0G/NP0 RAD Product overview: SR152A2R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A2R2DAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR152A2R2DAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR152A2R2DAA
Ceramic Capacitors SR152A2R2DAA
CAP CER 2.2PF 200V C0G/NP0 RAD

CAP CER 2.2PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1306844-SR152A2R2DAA 60-SR152A2R2DAA SR152A2R2DAA
Product Name Capacitors - Ceramic Capacitors 2.2PF 200V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
WVDC 200 volts 200 volts 200 volts
WVAC 200 volts 200 volts 200 volts
Lead Style Axial Axial; Straight Radial; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details