Kyocera Corporation 120PF 200V Capacitor SR152A121FARTR1

Description
CAP CER 120PF 200V NP0 RADIAL Product overview: SR152A121FARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A121FARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 120PF 200V NP0 RADIAL Product overview: SR152A121FARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A121FARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120PF 200V Capacitor
60-SR152A121FARTR1
120PF 200V Capacitor 60-SR152A121FARTR1
CAP CER 120PF 200V NP0 RADIAL Product overview: SR152A121FARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A121FARTR1 can be used for catalog matching and distributor lookup.

CAP CER 120PF 200V NP0 RADIAL Product overview: SR152A121FARTR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR152A121FARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1306288-SR152A121FARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1306288-SR152A121FARTR1
Capacitors - Ceramic Capacitors 1306288-SR152A121FARTR1
Win Source Part Number: 1306288-SR152A121FAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Applications: General Purpose Height - Seated (Max): 0.150" (3.81mm) Standard Package: 3,500 Capacitance: 120 pF Tolerance: ±1% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1306288-SR152A121FARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 3,500
Capacitance: 120 pF
Tolerance: ±1%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SR152A121FARTR1 1306288-SR152A121FARTR1
Product Name 120PF 200V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.20E-4 microF 1.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details