Kyocera Corporation Ceramic Capacitors SR151E103MAATR2

Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151E103MAATR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151E103MAATR2-ND
Ceramic Capacitors SR151E103MAATR2-ND
10000pF ±20% 100V Ceramic Capacitor Z5U Radial

10000pF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151E103MAATR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151E103MAATR2
Capacitors - Ceramic Capacitors SR151E103MAATR2
CAP CER 10000PF 100V Z5U RADIAL

CAP CER 10000PF 100V Z5U RADIAL

Supplier's Site
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx - 56K3600 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
56K3600
Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx 56K3600
Capacitor,Ceramic,10 000pF,100VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: Yes

Capacitor,Ceramic,10000pF,100VDC,20-% Tol,20+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR151E103MAATR2-ND SR151E103MAATR2 56K3600
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C220J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details