Kyocera Corporation Ceramic Capacitors SR151C392KAR

Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3900pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151C392KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151C392KAR-ND
Ceramic Capacitors SR151C392KAR-ND
3900pF ±10% 100V Ceramic Capacitor X7R Radial

3900pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR151C392KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151C392KAR
Ceramic Capacitors SR151C392KAR
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SR151C392KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151C392KAR
Capacitors - Ceramic Capacitors SR151C392KAR
CAP CER 3900PF 100V X7R RADIAL

CAP CER 3900PF 100V X7R RADIAL

Supplier's Site
Skycaps / Bulk Rohs Compliant Kyocera Avx - 65M3447 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
65M3447
Skycaps / Bulk Rohs Compliant Kyocera Avx 65M3447
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR151C392KAR-ND SR151C392KAR SR151C392KAR 65M3447
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details