Cap Ceramic 0.001uF 100V X7R 10% Radial 2.54mm 125°C Bulk Product overview: SR151C102KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151C102KAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1305655-SR151C102KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-2456
CAP CER 1000PF 100V X7R RADIAL
CAP CER 1000PF 100V X7R RADIAL
CAP, MLCC, X7R, 1000PF, 100V, RADIAL; Capacitance:1000pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR151C102KAA | 1305655-SR151C102KAA | SR151C102KAA | SR151C102KAA | 95W2694 |
| Product Name | 0.001uF 100V Capacitor | Capacitors - Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 1000Pf, 100V, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |