Kyocera Corporation Ceramic Capacitors - SR151A470KAR SR151A470KAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 897297-SR151A470KAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-11006, SR151A470KAR-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897297-SR151A470KAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-11006, SR151A470KAR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151A470KAR - 897297-SR151A470KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR151A470KAR
897297-SR151A470KAR
Ceramic Capacitors - SR151A470KAR 897297-SR151A470KAR
Manufacturer: AVX Corporation Win Source Part Number: 897297-SR151A470KAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 47 pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Other Part Number: 478-11006, SR151A470KAR-ND

Manufacturer: AVX Corporation
Win Source Part Number: 897297-SR151A470KAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 47 pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Other Part Number: 478-11006, SR151A470KAR-ND

Buy Now Datasheet
Singapore, Singapore
47pF 100V Capacitor
60-SR151A470KAR
47pF 100V Capacitor 60-SR151A470KAR
Cap Ceramic 47pF 100V C0G 10% Radial 2.54mm 125°C Bulk Product overview: SR151A470KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A470KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 47pF 100V C0G 10% Radial 2.54mm 125°C Bulk Product overview: SR151A470KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A470KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-11006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11006-ND
Ceramic Capacitors 478-11006-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
CAP CER 47PF 100V C0G/NP0 RADIAL - 66-SR151A470KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 47PF 100V C0G/NP0 RADIAL
66-SR151A470KAR
CAP CER 47PF 100V C0G/NP0 RADIAL 66-SR151A470KAR
CAP CER 47PF 100V C0G/NP0 RADIAL

CAP CER 47PF 100V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - SR151A470KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR151A470KAR
Ceramic Capacitors SR151A470KAR
CAP CER 47PF 100V C0G/NP0 RADIAL

CAP CER 47PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 65M3402 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
65M3402
Capacitor, Mlcc Rohs Compliant Kyocera Avx 65M3402
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 897297-SR151A470KAR 60-SR151A470KAR 478-11006-ND 66-SR151A470KAR SR151A470KAR 65M3402
Product Name Ceramic Capacitors - SR151A470KAR 47pF 100V Capacitor Ceramic Capacitors CAP CER 47PF 100V C0G/NP0 RADIAL Ceramic Capacitors Capacitor, Mlcc Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details