Win Source Part Number: 1306755-SR151A3R3DAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.150" (3.81mm)
Standard Package: 1,000
Capacitance: 3.3 pF
Tolerance: ±0.5pF
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.100" W (3.81mm x 2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 3.3pF 100V C0G 0.5pF Radial 2.54mm 125°C Bag Product overview: SR151A3R3DAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3pF, 100V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3pF, 100V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR151A3R3DAA can be used for catalog matching and distributor lookup.
3.3pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 3.3PF 100V NP0 RADIAL
Capacitor,Ceramic,3.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306755-SR151A3R3DAA | 60-SR151A3R3DAA | SR151A3R3DAA-ND | SR151A3R3DAA | 94C5617 |
| Product Name | Capacitors - Ceramic Capacitors | 3.3pF 100V 0.5pF Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,3.3Pf,100Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 3.30E-6 microF | 3.30E-6 microF | |||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts | |||
| Lead Style | Axial | Straight | Radial |