Kyocera Corporation Ceramic Capacitors SR151A330JARTR2

Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR151A330JARTR2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR151A330JARTR2-ND
Ceramic Capacitors SR151A330JARTR2-ND
33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR151A330JARTR2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR151A330JARTR2
Capacitors - Ceramic Capacitors SR151A330JARTR2
CAP CER 33PF 100V C0G/NP0 RADIAL

CAP CER 33PF 100V C0G/NP0 RADIAL

Supplier's Site
Skycaps / T&r Rohs Compliant Kyocera Avx - 70K4744 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
70K4744
Skycaps / T&r Rohs Compliant Kyocera Avx 70K4744
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR151A330JARTR2-ND SR151A330JARTR2 70K4744
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX564K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N221J101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details