Win Source Part Number: 1306535-SR122A8R2DAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Applications: General Purpose
Height - Seated (Max): 0.100" (2.54mm)
Standard Package: 1,000
Capacitance: 8.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.150" L x 0.150" W (3.81mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Cap Ceramic 8.2pF 200V C0G 0.5pF Radial 5.08mm 125°C Bulk Product overview: SR122A8R2DAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2pF, 200V, 0.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2pF, 200V, 0.5pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR122A8R2DAR can be used for catalog matching and distributor lookup.
CAP CER 8.2PF 200V NP0 RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1306535-SR122A8R2DAR | SR122A8R2DAR-ND | 60-SR122A8R2DAR | SR122A8R2DAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 8.2pF 200V 0.5pF Capacitor | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 8.20E-6 microF | 8.20E-6 microF | ||
| WVDC | 200 volts | 200 volts | 200 volts | 200 volts |
| WVAC | 200 volts | 200 volts | 200 volts | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |